The RWS1000B-15/RF is a 1000W single-output AC-DC power supply in the RWS1000/1500-B series, offering a 15V output with an adjustable range of 12.8 to 17.2V and a maximum current of 67A. It features reverse fan direction for air exhaust over the input/output terminals, a compact enclosed design measuring 127 x 63 x 198 mm, and accepts an 85 to 265Vac input. The unit complies with IEC62368-1 and EN62477-1 (OVC III) safety standards, meets Class B conducted and radiated EMI limits per EN55011/EN55032-B, FCC, and VCCI, and provides 82% efficiency at 115Vac and 85% at 230Vac. It supports remote on/off, has a 7-year warranty in the Americas and EMEA regions, and can be operated in parallel with up to five units. Cooling is forced air, with an operating temperature range of -20 to +60°C, derating to 60% load at 50-60°C.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 15V, 67A; No. of Outputs:1Outputs; Output Power Max:1.005kW; Output Voltage - Output 1:15V; Output Current - Output 1:67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS1000B-15/RF | 24AC6369 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 15V, 67A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |