TDK-Lambda Americas Inc. AC-DC Power Supplies RWS1000B-36/RFO

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWS1000/1500-B series are 1000W and 1500W single-output AC-DC power supplies designed for general-purpose applications, accepting an 85 to 265Vac input and offering output voltages of 12V, 15V, 24V, 36V, or 48V. The RWS1000B-36 model provides 36V output at up to 28A, with a maximum power of 1008W. It measures 127 x 63 x 198 mm, uses screw terminal blocks for input and output, and supports optional remote on/off, power fail signaling, and parallel operation. Certified to IEC62368-1 and EN62477-1 (OVC III), it meets Class B EMI standards per EN55011/EN55032-B and FCC Class B. Efficiency is 85% at 230Vac, with hold-up time of 20ms and overcurrent, overvoltage, and overtemperature protection. It operates from -20°C to +60°C, derating linearly to 60% load above 50°C, and has a 7-year warranty in EMEA and the Americas.

Datasheet Summary
Powered by GS/AI

The RWS1000/1500-B series are 1000W and 1500W single-output AC-DC power supplies designed for general-purpose applications, accepting an 85 to 265Vac input and offering output voltages of 12V, 15V, 24V, 36V, or 48V. The RWS1000B-36 model provides 36V output at up to 28A, with a maximum power of 1008W. It measures 127 x 63 x 198 mm, uses screw terminal blocks for input and output, and supports optional remote on/off, power fail signaling, and parallel operation. Certified to IEC62368-1 and EN62477-1 (OVC III), it meets Class B EMI standards per EN55011/EN55032-B and FCC Class B. Efficiency is 85% at 230Vac, with hold-up time of 20ms and overcurrent, overvoltage, and overtemperature protection. It operates from -20°C to +60°C, derating linearly to 60% load above 50°C, and has a 7-year warranty in EMEA and the Americas.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - RWS1000B-36/RFO - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
RWS1000B-36/RFO
AC-DC Power Supplies RWS1000B-36/RFO
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-RWS1000B-36/RFO-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-RWS1000B-36/RFO-ND
AC DC Converters 285-RWS1000B-36/RFO-ND
Enclosed AC DC Converters 1 Output 36V 28A 85 ~ 265 VAC, 120 ~ 340 VDC Input

Enclosed AC DC Converters 1 Output 36V 28A 85 ~ 265 VAC, 120 ~ 340 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 28A; No. Of Outputs Tdk-Lambda - 24AC6380 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 28A; No. Of Outputs Tdk-Lambda
24AC6380
Power Supply, Ac-Dc, 36V, 28A; No. Of Outputs Tdk-Lambda 24AC6380
POWER SUPPLY, AC-DC, 36V, 28A; No. of Outputs:1Outputs; Output Power Max:1.008kW; Output Voltage - Output 1:36V; Output Current - Output 1:28A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 28A; No. of Outputs:1Outputs; Output Power Max:1.008kW; Output Voltage - Output 1:36V; Output Current - Output 1:28A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RWS1000B-36/RFO 285-RWS1000B-36/RFO-ND 24AC6380
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 36V, 28A; No. Of Outputs Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Features 10 Year e-cap Lifetime SEMI F47
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402-OEM-50KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CPFE1000FI-28/CH - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply
Technology Switching Power Supply
Features Open frame, U-channel, or Cover Baseplate cooled Conformal coating option
View Details
3 suppliers
High Voltage Power Supplies - 203L-50kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-5KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details