DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
251
252
253
254
255
256
257
258
259
260
261
262
263
270
280
290
300
310
320
332
| Product Name | Notes |
|---|---|
| 12VDC, 120VAC Voltage Input 1.25kW Power Output Continuous Inverter, UPS Hardwire AC Outlets None (Hardwire) International | |
| 12VDC, 120VAC Voltage Input 1.5kW Power Output Continuous Inverter, UPS Hardwire AC Outlets None (Hardwire) International | |
| 12VDC, 120VAC Voltage Input 1kW Power Output Continuous Inverter, UPS Hardwire AC Outlets None (Hardwire) International | |
| 12VDC, 120VAC Voltage Input 3kW Power Output Continuous Inverter, UPS Hardwire AC Outlets None (Hardwire) International | |
| 12VDC, 120VAC Voltage Input 750W Power Output Continuous Inverter, UPS Hardwire AC Outlets None (Hardwire) International | |
| AC/DC CONVERTER 15V 300W | |
| DC DC CONVERTER 15V -9V 2W | |
| DC DC CONVERTER 2X5V 1W | |
| DC DC CONVERTER 5V 2W | |
| Enclosed AC DC Converters 1 Output 12V 12.5A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 25A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 4.3A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 12V 8.4A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 10A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 3.5A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 15V 7A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 13A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 2.2A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 4.2A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 24V 6A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 28V 11A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 28V 2A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 28V 3.6A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 28V 5.4A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 12.5A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 25A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 35A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 3.3V 70A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 1.1A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 2.1A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 3.2A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 48V 7A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 10A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 20A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 30A 85 ~ 265 VAC Input | |
| Enclosed AC DC Converters 1 Output 5V 60A 85 ~ 265 VAC Input | |
| Isolated Module DC DC Converter 1 Output 12V 1.25A 16V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 12V 167mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 12V 250mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 15V 132mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 15V 133mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 15V 200mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 24V 625mA 16V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 24V 83mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 600mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 3.3V 606mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 3A 16V - 160V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 5V 400mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 5V 600mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 1 Output 9V 222mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 1 Output 9V 333mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 125mA, 125mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 83mA, 83mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 12V -12V 85mA, 85mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 66mA, 66mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 15V -15V 67mA, 67mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 15V -9V 66mA, 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 24V -24V 42mA, 42mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 3.3V -3.3V 300mA, 300mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 200mA, 200mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 4.5V - 9V Input | |
| Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 5V 5V 100mA, 100mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 5V 5V 200mA, 200mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 10.8V - 13.2V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 13.5V - 16.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 21.6V - 26.4V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 3V - 3.6V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 4.5V - 5.5V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 111mA, 111mA 8.1V - 9.9V Input | |
| Isolated Module DC DC Converter 2 Output 9V -9V 167mA, 167mA 4.5V - 9V Input | |
| Open Frame AC DC Converters 1 Output 12V 12.5A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 25A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 4.3A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 12V 8.4A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 10A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 20A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 3.5A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 15V 7A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 13A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 2.2A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 4.2A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 24V 6A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 28V 11A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 28V 2A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 28V 3.6A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 28V 5.4A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 12.5A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 25A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 35A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 3.3V 70A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 1.1A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 2.1A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 3.2A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 48V 7A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 10A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 20A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 30A 85 ~ 265 VAC Input | |
| Open Frame AC DC Converters 1 Output 5V 60A 85 ~ 265 VAC Input |
| << Prev | Next >> |