DigiKey Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
Page:
1
50
100
150
200
210
220
230
240
250
255
256
257
258
259
260
261
262
263
264
265
266
267
270
280
290
300
310
320
332
| Product Name | Notes |
|---|---|
| 12V 108W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 12V 108W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 12V 12W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 12V 12W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 12V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 12V 150W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 12V 150W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 12V 150W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 12V 192W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 12V 192W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 12V 192W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 12V 192W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 12V 19W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 12V 19W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 12V 19W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 12V 19W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 12V 24W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 12V 24W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 12V 24W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 12V 24W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 13.5V 189W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 15V 12W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 15V 12W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 15V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 15V 19W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 15V 19W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 15V 19W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 15V 19W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 15V 20W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 15V 24W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 15V 24W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 15V 24W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 15V 24W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 18V 12W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 18V 12W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 18V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 18V 200W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 18V 200W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 18V 200W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 18V 200W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 19.5V 199W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 19.5V 199W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 19.5V 200W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 19.5V 200W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 19V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 19V 120W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 19V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 19V 160W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 19V 160W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 19V 160W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 19V 160W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 19V 200W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 19V 200W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 19V 200W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 19V 200W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 20V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 20V 120W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 20V 200W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 20V 200W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 20V 200W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 20V 200W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 24V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 120W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 24V 12W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 24V 12W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 24V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 158W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 158W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 24V 158W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 24V 158W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 24V 199W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 199W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 24V 199W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 24V 199W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 24V 19W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 19W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 24V 19W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 24V 19W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 24V 24W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 24V 24W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 24V 24W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 24V 24W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 28V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 36V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 120W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 48V 150W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 158W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 158W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 48V 158W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 48V 158W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 48V 200W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 202W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 202W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 48V 202W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 48V 202W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 48V 24W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 48V 24W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 48V 24W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 48V 24W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 5.9V 12W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 5.9V 12W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 5.9V 18W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 5.9V 18W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 5.9V 18W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 5.9V 18W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 56V 120W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 56V 120W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 56V 160W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 56V 160W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 56V 160W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 56V 160W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 56V 200W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 56V 202W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 56V 202W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 56V 202W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 56V 202W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 5V 10W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 5V 10W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 5V 15W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 5V 15W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 5V 15W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 5V 15W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 9V 12W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 9V 12W AC/DC External Desktop (Class II) Adapter Cord Input | |
| 9V 20W AC/DC External Desktop (Class I) Adapter Cord (Sold Separately) Input | |
| 9V 20W AC/DC External Desktop (Class I) Adapter Cord Input | |
| 9V 20W AC/DC External Desktop (Class II) Adapter Cord (Sold Separately) Input | |
| 9V 20W AC/DC External Desktop (Class II) Adapter Cord Input | |
| AC-DC, 24 VDC, 5 A, SW, C14 DESK | |
| AC-DC, 24 VDC, 5 A, SW, C6 DESK- | |
| AC-DC, 48 VDC, 2.50 A, SW, C14 D | |
| AC-DC, 48 VDC, 2.50 A, SW, C6 DE | |
| AC-DC, 56 VDC, 2.14 A, SW, C14 D | |
| AC-DC, 56 VDC, 2.14 A, SW, C6 DE |
| << Prev | Next >> |