The RWS1000B-36/FO is a 1000W single-output AC-DC power supply with a 36V output, designed for industrial applications requiring high efficiency and reliability. It features a wide 85-265Vac input range, screw terminal connections, and operates with forced air cooling. The unit measures 127 x 63 x 198 mm and meets IEC62368-1 and EN62477-1 (OVC III) safety standards, with Class B conducted and radiated EMI compliance per EN55011/EN55032-B, FCC, and VCCI. It includes an isolated power fail and remote on/off function, supports parallel operation, and offers a 7-year warranty in EMEA regions. Efficiency is 85% at 230Vac, with a maximum ripple of 250mV and no minimum load requirement. The voltage range is adjustable from 30.6V to 41.4V, and the unit latches off under overvoltage or overtemperature conditions, requiring AC input cycling to reset.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 36V 28A 85 ~ 265 VAC, 120 ~ 340 VDC Input
POWER SUPPLY, AC-DC, 36V, 28A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.008kW; Output Voltage - Output 1:36V; Output Current - Output 1:28A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RWS1000B-36/FO | 285-RWS1000B-36/FO-ND | 24AC6376 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 36V, 28A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | 10 Year e-cap Lifetime SEMI F47 | ||
| Operating Temperature | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |