The RWS1000B-36/RF is a 1000W AC-DC power supply in the RWS1000/1500-B series, providing a 36V output with a voltage range of 30.6 to 41.4V and a maximum current of 28A. It features reverse airflow to exit air over input/output terminals, screw terminal input and output connections, and complies with IEC62368-1 and EN62477-1 (OVC III) safety standards. The unit operates from 85 to 265Vac input, meets Class B EMI standards per EN55011/EN55032-B, FCC, and VCCI, and has an efficiency of 85% at 115Vac and 88% at 230Vac. It measures 127 x 63 x 198mm, supports remote on/off and parallel operation, and includes a green LED indicator for DC OK status. The product is rated for -20 to +60°C operation with derating from 50 to 60°C and carries a 7-year warranty in the Americas and EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 36V, 28A; No. of Outputs:1Outputs; Output Power Max:1.008kW; Output Voltage - Output 1:36V; Output Current - Output 1:28A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS1000B-36/RF | 24AC6379 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 36V, 28A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |