RECOM Power, Inc. DC DC Converters RW-1205S

Description
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1590-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1590-5-ND
DC DC Converters 945-1590-5-ND
Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input

Isolated Module DC DC Converter 1 Output 5V 600mA 9V - 18V Input

Buy Now Datasheet
Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Recom Power - 64X0741 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Recom Power
64X0741
Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Recom Power 64X0741
DC-DC CONVERTER, 5V, 0.6A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:14.73mm RoHS Compliant: Yes

DC-DC CONVERTER, 5V, 0.6A, DIP; Power Supply Approvals:Medical; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:600mA; Output Voltage - Output 2:-; Width:14.73mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - RW-1205S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RW-1205S
Power Supplies - Board Mount - DC DC Converters RW-1205S
DC DC CONVERTER 5V 3W

DC DC CONVERTER 5V 3W

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1590-5-ND 64X0741 RW-1205S
Product Name DC DC Converters Dc-Dc Converter, 5V, 0.6A, Dip; Power Supply Approvals Recom Power Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 80 C (-40 to 176 F) -40 to 80 C (-40 to 176 F)
DC Output Current 0.6000 amps 0.6000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
Mini Encapsulated - PC Board Mounting, Switching Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Form Factor Board Mount; DIN Rail; Wall Mount
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Switching Power Supplies - 1227711 - RS Components, Ltd.
Specs
Form Factor Board Mount
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details