RECOM Power, Inc. DC DC Converters RW-1205D

Description
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1589-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1589-5-ND
DC DC Converters 945-1589-5-ND
Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input

Isolated Module DC DC Converter 2 Output 5V -5V 300mA, 300mA 9V - 18V Input

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - RW-1205D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
RW-1205D
Power Supplies - Board Mount - DC DC Converters RW-1205D
DC DC CONVERTER +/-5V 3W

DC DC CONVERTER +/-5V 3W

Supplier's Site
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power - 64X0740 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power
64X0740
Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power 64X0740
DC-DC CONVERTER, MEDICAL, 2 O/P, 3W, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Width:- RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 2 O/P, 3W, DIP; Power Supply Approvals:-; Input Ratio:2:1; Output Power Max:3W; No. of Outputs:2 Output; Output Voltage - Output 1:5V; Output Current - Output 1:300mA; Output Voltage - Output 2:-5V; Width:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 945-1589-5-ND RW-1205D 64X0740
Product Name DC DC Converters Power Supplies - Board Mount - DC DC Converters Dc-Dc Converter, Medical, 2 O/p, 3W, Dip; Power Supply Approvals Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
DC Output Current 0.3000 amps 0.3000 amps
DC Input Voltage 9.0 to 18.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Power Supply - XBT32-3FTP-M139 - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 222 watts
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details