The RWS1500B-15/RF is a 1500W single-output AC-DC power supply with a 15V output, featuring a reverse fan configuration for air exit over the input/output terminals. It accepts an input range of 85 to 265Vac and meets IEC62368-1 and EN62477-1 (OVC III) safety certifications, with compliance to EN55011/EN55032-B, FCC Class B, and VCCI-B EMI standards. The unit measures 127 x 63 x 261 mm and operates at temperatures from -20°C to +70°C with derating above 50°C. It supports remote on/off, has an efficiency of 82% at 115Vac and 85% at 230Vac, and features screw terminal input/output connections. The power supply includes overcurrent, overvoltage, and overtemperature protection, and is rated for 7-year warranty in EMEA and the Americas.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 15V, 100A; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:15V; Output Current - Output 1:100A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS1500B-15/RF | 24AC6394 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 15V, 100A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |