TDK-Lambda Americas Inc. AC-DC Power Supplies RWS1000B-48/S

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWS1000B-48/S is a 1000W single-output AC-DC power supply with a 48V output, featuring an isolated 5V 1A standby voltage. It accepts a wide input range of 85 to 265Vac, operates at up to 88% efficiency, and meets IEC62368-1 and EN62477-1 safety standards with Class B EMI compliance. The unit has screw terminal inputs and outputs, supports remote on/off and parallel operation, and is rated for operation from -20°C to +60°C with forced air cooling. Its dimensions are 127 x 63 x 198 mm, and it weighs 2000 g. The product includes a green LED indicator for DC OK status and carries a 7-year warranty in the Americas and EMEA regions.

Datasheet Summary
Powered by GS/AI

The RWS1000B-48/S is a 1000W single-output AC-DC power supply with a 48V output, featuring an isolated 5V 1A standby voltage. It accepts a wide input range of 85 to 265Vac, operates at up to 88% efficiency, and meets IEC62368-1 and EN62477-1 safety standards with Class B EMI compliance. The unit has screw terminal inputs and outputs, supports remote on/off and parallel operation, and is rated for operation from -20°C to +60°C with forced air cooling. Its dimensions are 127 x 63 x 198 mm, and it weighs 2000 g. The product includes a green LED indicator for DC OK status and carries a 7-year warranty in the Americas and EMEA regions.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - RWS1000B-48/S - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
RWS1000B-48/S
AC-DC Power Supplies RWS1000B-48/S
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
50 - 1500W General Purpose and Medical Power Supplies - RWS1000B-48/S - TDK-Lambda Europe GmbH
Achern, Germany
50 - 1500W General Purpose and Medical Power Supplies
RWS1000B-48/S
50 - 1500W General Purpose and Medical Power Supplies RWS1000B-48/S
Offering solid performance at a reasonable price, the RWS-B series of 50 to 1500W power supplies feature 10 year electrolytic capacitor lifetimes, ensuring long field life. The products are backed by a seven year warranty and are available with output voltages from 5 to 48V. In addition to IEC/EN/UL 60950-1 certification, medically certified RWS1000B/ME and RWS1500B/ME models to IEC 60601-1 are also available. All RWS-B models operate from a universal AC input of 85 - 265V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and LED signage. . Features 10 Year e-cap Lifetime 7 Year Warranty! Global Safety Approvals Compact Size Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio LED Lighting & Signs

Offering solid performance at a reasonable price, the RWS-B series of 50 to 1500W power supplies feature 10 year electrolytic capacitor lifetimes, ensuring long field life. The products are backed by a seven year warranty and are available with output voltages from 5 to 48V. In addition to IEC/EN/UL 60950-1 certification, medically certified RWS1000B/ME and RWS1500B/ME models to IEC 60601-1 are also available. All RWS-B models operate from a universal AC input of 85 - 265V to meet a wide range of applications, including industrial, medical, test & measurement, broadcast, communications and LED signage. .

Features

  • 10 Year e-cap Lifetime
  • 7 Year Warranty!
  • Global Safety Approvals
  • Compact Size

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • LED Lighting & Signs
Supplier's Site Datasheet
AC DC Converters - 285-RWS1000B-48/S-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-RWS1000B-48/S-ND
AC DC Converters 285-RWS1000B-48/S-ND
Enclosed AC DC Converters 1 Output 48V 21A 85 ~ 265 VAC, 120 ~ 340 VDC Input

Enclosed AC DC Converters 1 Output 48V 21A 85 ~ 265 VAC, 120 ~ 340 VDC Input

Buy Now Datasheet
Switching Power Supplies - 1856170 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Power Supplies
1856170
Switching Power Supplies 1856170
TDK-Lambda RWS1000B-48/S

TDK-Lambda RWS1000B-48/S

Supplier's Site
Power Supply, Ac-Dc, 48V, 21A; Power Supply Approvals Tdk-Lambda - 69AC4466 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 48V, 21A; Power Supply Approvals Tdk-Lambda
69AC4466
Power Supply, Ac-Dc, 48V, 21A; Power Supply Approvals Tdk-Lambda 69AC4466
POWER SUPPLY, AC-DC, 48V, 21A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.008kW; Output Voltage - Output 1:48V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 48V, 21A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.008kW; Output Voltage - Output 1:48V; Output Current - Output 1:21A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number RWS1000B-48/S RWS1000B-48/S 285-RWS1000B-48/S-ND 1856170 69AC4466
Product Name AC-DC Power Supplies 50 - 1500W General Purpose and Medical Power Supplies AC DC Converters Switching Power Supplies Power Supply, Ac-Dc, 48V, 21A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Features 10 Year e-cap Lifetime SEMI F47
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 70 C (-4 to 158 F) -20 to 60 C (-4 to 140 F) -20 C (-4 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-1kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-1KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-50kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CSS500-48/S - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers