RECOM Power, Inc. DC DC Converters RW2-0505S/B

Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input
Request a Quote Datasheet
Description
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Converters - 945-1591-5-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
945-1591-5-ND
DC DC Converters 945-1591-5-ND
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input

Buy Now Datasheet
DC DC Converters - 1486-RW2-0505S/B-CHP - DigiKey
Thief River Falls, MN, United States
DC DC Converters
1486-RW2-0505S/B-CHP
DC DC Converters 1486-RW2-0505S/B-CHP
Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 5V 400mA 4.5V - 9V Input

Buy Now Datasheet
Dc-Dc Converter, Medical, 5V, 0.4A, Dip; Output Power Max Recom Power - 64X0793 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Medical, 5V, 0.4A, Dip; Output Power Max Recom Power
64X0793
Dc-Dc Converter, Medical, 5V, 0.4A, Dip; Output Power Max Recom Power 64X0793
DC-DC CONVERTER, MEDICAL, 5V, 0.4A, DIP; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:12.55mm RoHS Compliant: Yes

DC-DC CONVERTER, MEDICAL, 5V, 0.4A, DIP; Output Power Max:2W; No. of Outputs:1 Output; Output Voltage - Output 1:5V; Output Current - Output 1:400mA; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:12.55mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 945-1591-5-ND 64X0793
Product Name DC DC Converters Dc-Dc Converter, Medical, 5V, 0.4A, Dip; Output Power Max Recom Power
Type DC-DC Converter; Medical Power Supply; 1 DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 0.4000 amps 0.4000 amps
DC Input Voltage 4.5 to 9.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PST4-24-110 Enclosed Power Supply - PST4-24-110 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 4 amps
View Details
High Voltage Power Supplies - 203S-40kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details