The RWS1000B-15/R is a 1000W single-output AC-DC power supply in the RWS1000/1500-B series, providing a 15V output with an adjustable range of 12.8 to 17.2V and a maximum current of 67A. It features a wide input voltage range of 85 to 265Vac, complies with IEC62368-1 and EN62477-1 (OVC III), and meets Class B EMI standards per EN55011/EN55032-B, FCC, and VCCI. The unit includes optional remote on/off functionality and is housed in a compact enclosed case measuring 127 x 63 x 198mm. It supports forced air cooling, has a 7-year warranty in applicable regions, and operates from -20°C to +60°C with linear derating above 50°C. Efficiency is rated at 82% at 115Vac and 85% at 230Vac. Screw terminals provide input and output connections, and the unit supports parallel operation with up to five units.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 15V, 67A; No. of Outputs:1Outputs; Output Power Max:1.005kW; Output Voltage - Output 1:15V; Output Current - Output 1:67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS1000B-15/R | 24AC6368 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 15V, 67A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |