The RWS1500B-36/RF is a 1500W single-output AC-DC power supply designed for industrial applications, with a 36V output and reverse fan direction for air exit over input/output terminals. It accepts an 85 to 265Vac input, operates from -20 to +70°C with derating to 50% load between 50 and 70°C, and features a 7-year warranty in applicable regions. The unit measures 127 x 63 x 261 mm, employs a screw terminal block for input and output, and meets IEC62368-1, EN62477-1 (OVC III), and Class B EMI standards per EN55011/EN55032-B, FCC, and VCCI. It supports parallel operation, remote on/off, and includes a DC OK green LED indicator. Efficiency is rated at 85% at 230Vac input.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 36V 42A 85 ~ 265 VAC, 120 ~ 340 VDC Input
POWER SUPPLY, AC-DC, 36V, 42A; No. of Outputs:1Outputs; Output Power Max:1.512kW; Output Voltage - Output 1:36V; Output Current - Output 1:42A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RWS1500B-36/RF | 285-RWS1500B-36/RF-ND | 24AC6404 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 36V, 42A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | 10 Year e-cap Lifetime SEMI F47 | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 60 C (-4 to 140 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |