The RWS1500B-12/FO is a 1500W single-output AC-DC power supply with a 12V output, designed for general-purpose industrial applications. It accepts an 85 to 265Vac input and meets IEC62368-1 and EN62477-1 (OVC III) safety standards. The unit features an isolated power fail signal and parallel operation capability, as specified by the /FO option. It complies with EN55011/EN55032-B and FCC Class B EMI limits. The package measures 127 x 63 x 261mm and requires forced air cooling. Efficiency is 81% at 115Vac and 85% at 230Vac, with a hold-up time of 20ms. The product carries a 7-year warranty in the Americas and EMEA regions and supports remote on/off via an external signal. Parallel operation allows up to five units to be connected for higher power output.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 12V 125A 85 ~ 265 VAC, 120 ~ 340 VDC Input
POWER SUPPLY, AC-DC, 12V, 125A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.5kW; Output Voltage - Output 1:12V; Output Current - Output 1:125A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RWS1500B-12/FO | 285-RWS1500B-12/FO-ND | 24AC6386 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 12V, 125A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | 10 Year e-cap Lifetime SEMI F47 | ||
| Operating Temperature | -20 to 60 C (-4 to 140 F) | -20 to 60 C (-4 to 140 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |