The RWS1500B-36/FO is a 1500W single-output AC-DC power supply in the RWS1000/1500-B series, designed for general-purpose industrial applications. It provides a 36V output with a voltage range of 30.6 to 43.2V and a maximum current of 42A. The unit accepts an 85 to 265Vac input and complies with IEC62368-1 and EN62477-1 (OVC III) safety standards, meeting EN55011/EN55032-B, FCC Class B, and VCCI-B EMI limits. It features an isolated 5V 1A standby voltage, remote on/off, and an output-low/fan-fail signal as specified by the /FO option. The package measures 127 x 63 x 261mm and operates from -20°C to +60°C with linear derating from 50°C to 60°C. Cooling is forced air, and up to five units can be connected in parallel. The product includes screw terminal inputs and outputs, a green LED indicator, and a 7-year warranty in EMEA regions.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 36V, 42A; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:1.512kW; Output Voltage - Output 1:36V; Output Current - Output 1:42A; Output Voltage - Output 2:-; Output Current - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS1500B-36/FO | 24AC6401 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 36V, 42A; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 60 C (-4 to 140 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 | RoHS Compliant |