TDK-Lambda Americas Inc. AC-DC Power Supplies RWS1000B-15/CO2

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWS1000B-15/CO2 is a 1000W single-output AC-DC power supply with a 15V output, conformal coating, and a wide input range of 85 to 265Vac. It features a compact enclosed case measuring 127 x 63 x 198 mm, operates from -20°C to +60°C with linear derating, and meets IEC62368-1 and EN62477-1 safety certifications with Class B conducted and radiated EMI compliance. It supports remote on/off, parallel operation, and includes DC good and fan alarm signals. The unit has a 7-year warranty and is cooled by forced air with a switching frequency of 95kHz. Efficiency is 82% at 115Vac and 85% at 230Vac under full load.

Datasheet Summary
Powered by GS/AI

The RWS1000B-15/CO2 is a 1000W single-output AC-DC power supply with a 15V output, conformal coating, and a wide input range of 85 to 265Vac. It features a compact enclosed case measuring 127 x 63 x 198 mm, operates from -20°C to +60°C with linear derating, and meets IEC62368-1 and EN62477-1 safety certifications with Class B conducted and radiated EMI compliance. It supports remote on/off, parallel operation, and includes DC good and fan alarm signals. The unit has a 7-year warranty and is cooled by forced air with a switching frequency of 95kHz. Efficiency is 82% at 115Vac and 85% at 230Vac under full load.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - RWS1000B-15/CO2 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
RWS1000B-15/CO2
AC-DC Power Supplies RWS1000B-15/CO2
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-RWS1000B-15/CO2-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-RWS1000B-15/CO2-ND
AC DC Converters 285-RWS1000B-15/CO2-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 15V 67A 85 ~ 265 VAC, 120 ~ 340 VDC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 15V 67A 85 ~ 265 VAC, 120 ~ 340 VDC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 15V, 67A; No. Of Outputs Tdk-Lambda - 24AC7361 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 15V, 67A; No. Of Outputs Tdk-Lambda
24AC7361
Power Supply, Ac-Dc, 15V, 67A; No. Of Outputs Tdk-Lambda 24AC7361
POWER SUPPLY, AC-DC, 15V, 67A; No. of Outputs:1Outputs; Output Power Max:1.005kW; Output Voltage - Output 1:15V; Output Current - Output 1:67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 15V, 67A; No. of Outputs:1Outputs; Output Power Max:1.005kW; Output Voltage - Output 1:15V; Output Current - Output 1:67A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RWS1000B-15/CO2 285-RWS1000B-15/CO2-ND 24AC7361
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 15V, 67A; No. Of Outputs Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply
Technology Switching Power Supply
Features 10 Year e-cap Lifetime SEMI F47
Operating Temperature -20 to 60 C (-4 to 140 F) -20 to 60 C (-4 to 140 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-30kV-POS-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-10KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
AC-DC Power Supplies - CSS500-12/T - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 802L-50KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details