Semikron, Inc. Thyristor Module SKKT162/12E

Description
Thyristor Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•AC motor soft starters|•Temperatur e control (e.g. for ovens, chemical processes)|•Professi onal light dimming (studios, theaters)
Request a Quote Datasheet
Description
Thyristor Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•AC motor soft starters|•Temperatur e control (e.g. for ovens, chemical processes)|•Professi onal light dimming (studios, theaters)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - SKKT162/12E - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
SKKT162/12E
Thyristor Module SKKT162/12E
Thyristor Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•AC motor soft starters|•Temperatur e control (e.g. for ovens, chemical processes)|•Professi onal light dimming (studios, theaters)

Thyristor Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•AC motor soft starters|•Temperature control (e.g. for ovens, chemical processes)|•Professional light dimming (studios, theaters)

Supplier's Site Datasheet
Scr Thyristor, 160A, 1.2Kv, A 21; Scr Module Type Semikron - 63K6171 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 160A, 1.2Kv, A 21; Scr Module Type Semikron
63K6171
Scr Thyristor, 160A, 1.2Kv, A 21; Scr Module Type Semikron 63K6171
SCR THYRISTOR, 160A, 1.2KV, A 21; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:160A; On State RMS Current:250A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

SCR THYRISTOR, 160A, 1.2KV, A 21; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:160A; On State RMS Current:250A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number SKKT162/12E 63K6171
Product Name Thyristor Module Scr Thyristor, 160A, 1.2Kv, A 21; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B521F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristor Diode Module, Series, 1.8Kv Rohs Compliant Infineon - 82AH5108 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details