Semikron, Inc. SCR - Phase Control Thyristor SKT40/16E

Description
Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M8|•International standard case|Typical Applications:|•DC motor control (e.g. for machines tool)|•Controlled rectifiers (e.g. for battery charging)|•AC controllers (e.g. for temperature control)|•Recommende d snubber network e.g. for Vvrms ≤ 400 V: R = 68 Ω/11 W, C = 0.22 µF
Request a Quote Datasheet
Description
Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M8|•International standard case|Typical Applications:|•DC motor control (e.g. for machines tool)|•Controlled rectifiers (e.g. for battery charging)|•AC controllers (e.g. for temperature control)|•Recommende d snubber network e.g. for Vvrms ≤ 400 V: R = 68 Ω/11 W, C = 0.22 µF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - SKT40/16E - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
SKT40/16E
SCR - Phase Control Thyristor SKT40/16E
Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M8|•International standard case|Typical Applications:|•DC motor control (e.g. for machines tool)|•Controlled rectifiers (e.g. for battery charging)|•AC controllers (e.g. for temperature control)|•Recommende d snubber network e.g. for Vvrms ≤ 400 V: R = 68 Ω/11 W, C = 0.22 µF

Line Thyristor|•Hermetic metal case with glass insulator|•Threaded stud ISO M8|•International standard case|Typical Applications:|•DC motor control (e.g. for machines tool)|•Controlled rectifiers (e.g. for battery charging)|•AC controllers (e.g. for temperature control)|•Recommended snubber network e.g. for Vvrms ≤ 400 V: R = 68 Ω/11 W, C = 0.22 µF

Supplier's Site Datasheet
Scr Thyristor, 38A, 1.6Kv, B 3; Scr Module Type Semikron - 94C1515 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 38A, 1.6Kv, B 3; Scr Module Type Semikron
94C1515
Scr Thyristor, 38A, 1.6Kv, B 3; Scr Module Type Semikron 94C1515
SCR THYRISTOR, 38A, 1.6KV, B 3; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:40A; On State RMS Current:63A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

SCR THYRISTOR, 38A, 1.6KV, B 3; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:40A; On State RMS Current:63A; Gate Trigger Voltage Max:3V; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number SKT40/16E 94C1515
Product Name SCR - Phase Control Thyristor Scr Thyristor, 38A, 1.6Kv, B 3; Scr Module Type Semikron
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 300 volts
View Details
Triacs - BCR8KM-16LA-AS#B00 - 863886-BCR8KM-16LA-AS#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
EUPC Standard Hybrid SCR-Diode - TD162N16KOF - Galco Industrial Electronics
Specs
Thyristor Type SCR
View Details