Semikron, Inc. SCR - Phase Control Thyristor SKT340/12E

Description
Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommende d snubber network e.g for Vvrms ≤ 400 V: R = 33 Ω/32 W, C = 0.47 µF
Request a Quote Datasheet
Description
Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommende d snubber network e.g for Vvrms ≤ 400 V: R = 33 Ω/32 W, C = 0.47 µF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - SKT340/12E - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
SKT340/12E
SCR - Phase Control Thyristor SKT340/12E
Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommende d snubber network e.g for Vvrms ≤ 400 V: R = 33 Ω/32 W, C = 0.47 µF

Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•International standard case|•Off-state and reverse voltages up to 1800 V|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommended snubber network e.g for Vvrms ≤ 400 V: R = 33 Ω/32 W, C = 0.47 µF

Supplier's Site Datasheet
Thyristor, 1200 V, 340 A, 700 A, To-200Ab, 3 Rohs Compliant Semikron - 96W3230 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1200 V, 340 A, 700 A, To-200Ab, 3 Rohs Compliant Semikron
96W3230
Thyristor, 1200 V, 340 A, 700 A, To-200Ab, 3 Rohs Compliant Semikron 96W3230
Thyristor, 1200 V, 340 A, 700 A, TO-200AB, 3 RoHS Compliant: Yes

Thyristor, 1200 V, 340 A, 700 A, TO-200AB, 3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number SKT340/12E 96W3230
Product Name SCR - Phase Control Thyristor Thyristor, 1200 V, 340 A, 700 A, To-200Ab, 3 Rohs Compliant Semikron
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010061V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2104947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details