Powerex, Inc. Thyristor Module LS431250

Description
POW-R-BLOKTM Single SCR Isolated Module 500 Amperes / Up to 1600 Volts. Powerex Single SCR Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOKTM has been tested and recognized by the Underwriters Laboratories.
Request a Quote Datasheet
Description
POW-R-BLOKTM Single SCR Isolated Module 500 Amperes / Up to 1600 Volts. Powerex Single SCR Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOKTM has been tested and recognized by the Underwriters Laboratories.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - LS431250 - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
LS431250
Thyristor Module LS431250
POW-R-BLOKTM Single SCR Isolated Module 500 Amperes / Up to 1600 Volts. Powerex Single SCR Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOKTM has been tested and recognized by the Underwriters Laboratories.

POW-R-BLOKTM Single SCR Isolated Module 500 Amperes / Up to 1600 Volts. Powerex Single SCR Modules are designed for use in applications requiring rectification and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOKTM has been tested and recognized by the Underwriters Laboratories.

Supplier's Site Datasheet
Thyristor, Scr, 500A, 1.2Kv, Module; Scr Module Type Powerex - 31C0342 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 500A, 1.2Kv, Module; Scr Module Type Powerex
31C0342
Thyristor, Scr, 500A, 1.2Kv, Module; Scr Module Type Powerex 31C0342
THYRISTOR, SCR, 500A, 1.2KV, MODULE; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average Forward Current:500A; On State RMS Current:900A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR, SCR, 500A, 1.2KV, MODULE; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:200mA; Average Forward Current:500A; On State RMS Current:900A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - LS431250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
LS431250
Discrete Semiconductor Products - Thyristors - SCRs - Modules LS431250
SCR MOD ISO SGL 1200V 500A

SCR MOD ISO SGL 1200V 500A

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number LS431250 31C0342 LS431250
Product Name Thyristor Module Thyristor, Scr, 500A, 1.2Kv, Module; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Package Type Module POW-R-BLOKTM Module
Thyristor Type SCR SCR
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TT240N32KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 3200 volts
View Details