Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (dynamic) gate.
SCR, TO-200AC, 1600V, 550A
SCR PHASE CTRL MOD 1600V 550A
THYRISTOR, SCR, 550A, 1.6KV, TO-200AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:550A; On State RMS Current:850A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
| Richardson RFPD | Galco Industrial Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | T720165504DN | T720165504DN | T720165504DN | 32H6721 |
| Product Name | SCR - Phase Control Thyristor | PRX Phase Control | Discrete Semiconductor Products - Thyristors - SCRs - Modules | Thyristor, Scr, 550A, 1.6Kv, To-200Ac; Scr Module Type Powerex |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | DO-200 | TO-200AC, B-PUK | ||
| VDRM | 1600 volts |