Semikron, Inc. Thyristor Module SEMIX171KH16S

Description
SEMiX Bridge Rectifier|•Terminal height 17 mm|•Chips soldered directly to isolated substrate|Typical Applications:|•Input Bridge Rectifier for AC/DC motor control power supply
Request a Quote Datasheet
Description
SEMiX Bridge Rectifier|•Terminal height 17 mm|•Chips soldered directly to isolated substrate|Typical Applications:|•Input Bridge Rectifier for AC/DC motor control power supply
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - SEMIX171KH16S - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
SEMIX171KH16S
Thyristor Module SEMIX171KH16S
SEMiX Bridge Rectifier|•Terminal height 17 mm|•Chips soldered directly to isolated substrate|Typical Applications:|•Input Bridge Rectifier for AC/DC motor control power supply

SEMiX Bridge Rectifier|•Terminal height 17 mm|•Chips soldered directly to isolated substrate|Typical Applications:|•Input Bridge Rectifier for AC/DC motor control power supply

Supplier's Site Datasheet
Thyristor Diode Mod, 500A, 1.6Kv; Peak Repetitive Off State Voltage Semikron - 16M0098 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Mod, 500A, 1.6Kv; Peak Repetitive Off State Voltage Semikron
16M0098
Thyristor Diode Mod, 500A, 1.6Kv; Peak Repetitive Off State Voltage Semikron 16M0098
THYRISTOR DIODE MOD, 500A, 1.6KV; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average On State Current:170A; On State RMS Current:250A; Thyristor Case Style:Module; No. of Pins:6Pins; MSL:- RoHS Compliant: Yes

THYRISTOR DIODE MOD, 500A, 1.6KV; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average On State Current:170A; On State RMS Current:250A; Thyristor Case Style:Module; No. of Pins:6Pins; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number SEMIX171KH16S 16M0098
Product Name Thyristor Module Thyristor Diode Mod, 500A, 1.6Kv; Peak Repetitive Off State Voltage Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010025V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 8P2M-AZ - 858531-8P2M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details