Powerex, Inc. SCR - Phase Control Thyristor T620143004DN

Description
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (dynamic) gate.
Request a Quote Datasheet
Description
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (dynamic) gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - T620143004DN - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
T620143004DN
SCR - Phase Control Thyristor T620143004DN
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (dynamic) gate.

Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (dynamic) gate.

Supplier's Site Datasheet
Thyristor, Scr, 300A, 1.4Kv, To-200Ab; Scr Module Type Powerex - 32H6662 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 300A, 1.4Kv, To-200Ab; Scr Module Type Powerex
32H6662
Thyristor, Scr, 300A, 1.4Kv, To-200Ab; Scr Module Type Powerex 32H6662
THYRISTOR, SCR, 300A, 1.4KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:150mA; Average Forward Current:300A; On State RMS Current:470A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR, SCR, 300A, 1.4KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:150mA; Average Forward Current:300A; On State RMS Current:470A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T620143004DN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
T620143004DN
Discrete Semiconductor Products - Thyristors - SCRs - Modules T620143004DN
SCR PHASE CTRL MOD 1400V 300A

SCR PHASE CTRL MOD 1400V 300A

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number T620143004DN 32H6662 T620143004DN
Product Name SCR - Phase Control Thyristor Thyristor, Scr, 300A, 1.4Kv, To-200Ab; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR SCR
Package Type DO-200 TO-200AB, A-PUK
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR20KM-12LB-AN#X6 - 913112-BCR20KM-12LB-AN#X6 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Scr Thyristor, 1.8Kv, 280A Rohs Compliant Infineon - 42AH2075 - Newark, An Avnet Company
Specs
Thyristor Type SCR
Standards and Certifications RoHS
View Details
2 suppliers
Thyristors - 9056204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 73b
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B623F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details