Powerex, Inc. SCR - Phase Control Thyristor C782LC

Description
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate.
Request a Quote Datasheet
Description
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - C782LC - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
C782LC
SCR - Phase Control Thyristor C782LC
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate.

Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate.

Supplier's Site Datasheet
Thyristor, Scr, 2.3Ka, 2.3Kv, To-200Af; Scr Module Type Powerex - 09B2529 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 2.3Ka, 2.3Kv, To-200Af; Scr Module Type Powerex
09B2529
Thyristor, Scr, 2.3Ka, 2.3Kv, To-200Af; Scr Module Type Powerex 09B2529
THYRISTOR, SCR, 2.3KA, 2.3KV, TO-200AF; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:2.3kV; Gate Trigger Current Max:250mA; Average Forward Current:2.3kA; On State RMS Current:3.61kA; Gate Trigger Voltage Max:4.5V RoHS Compliant: Yes

THYRISTOR, SCR, 2.3KA, 2.3KV, TO-200AF; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:2.3kV; Gate Trigger Current Max:250mA; Average Forward Current:2.3kA; On State RMS Current:3.61kA; Gate Trigger Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number C782LC 09B2529
Product Name SCR - Phase Control Thyristor Thyristor, Scr, 2.3Ka, 2.3Kv, To-200Af; Scr Module Type Powerex
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010022FV - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 271808 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
SCRs - Single - 50RIA80M - 1128997-50RIA80M - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details