Semikron, Inc. SCR - Phase Control Thyristor SKT340/16E

Description
Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommende d snubber network e.g for Vvrms ≤ 400 V: R = 33 Ω/32 W, C = 0.47 µF
Request a Quote Datasheet
Description
Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommende d snubber network e.g for Vvrms ≤ 400 V: R = 33 Ω/32 W, C = 0.47 µF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - SKT340/16E - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
SKT340/16E
SCR - Phase Control Thyristor SKT340/16E
Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommende d snubber network e.g for Vvrms ≤ 400 V: R = 33 Ω/32 W, C = 0.47 µF

Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•International standard case|•Off-state and reverse voltages up to 1800 V|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommended snubber network e.g for Vvrms ≤ 400 V: R = 33 Ω/32 W, C = 0.47 µF

Supplier's Site Datasheet
Scr Thyristor, 323A, 1.6Kv, B 8; Scr Module Type Semikron - 88K1238 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 323A, 1.6Kv, B 8; Scr Module Type Semikron
88K1238
Scr Thyristor, 323A, 1.6Kv, B 8; Scr Module Type Semikron 88K1238
SCR THYRISTOR, 323A, 1.6KV, B 8; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:340A; On State RMS Current:700A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

SCR THYRISTOR, 323A, 1.6KV, B 8; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:340A; On State RMS Current:700A; Gate Trigger Voltage Max:2V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number SKT340/16E 88K1238
Product Name SCR - Phase Control Thyristor Scr Thyristor, 323A, 1.6Kv, B 8; Scr Module Type Semikron
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B564-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC03FJM-AZ - 859202-AC03FJM-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - 10RIA80M - 1121075-10RIA80M - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details