Powerex, Inc. SCR - Phase Control Thyristor T620123004DN

Description
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (dynamic) gate.
Request a Quote Datasheet
Description
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (dynamic) gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - T620123004DN - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
T620123004DN
SCR - Phase Control Thyristor T620123004DN
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (dynamic) gate.

Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak (Pow-R-Disc) devices employing the field-proven amplifying (dynamic) gate.

Supplier's Site Datasheet
PRX Phase Control - T620123004DN - Galco Industrial Electronics
Madison Heights, MI, United States
PRX Phase Control
T620123004DN
PRX Phase Control T620123004DN
SCR, TO-200AB, 1200V, 300A

SCR, TO-200AB, 1200V, 300A

Supplier's Site
Thyristor, 470A, 1.2Kv, To-200Ab; Scr Module Type Powerex - 48F7252 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 470A, 1.2Kv, To-200Ab; Scr Module Type Powerex
48F7252
Thyristor, 470A, 1.2Kv, To-200Ab; Scr Module Type Powerex 48F7252
THYRISTOR, 470A, 1.2kV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:300A; On State RMS Current:470A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR, 470A, 1.2kV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average Forward Current:300A; On State RMS Current:470A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T620123004DN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
T620123004DN
Discrete Semiconductor Products - Thyristors - SCRs - Modules T620123004DN
SCR PHASE CTRL MOD 1200V 300A

SCR PHASE CTRL MOD 1200V 300A

Supplier's Site

Technical Specifications

  Richardson RFPD Galco Industrial Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number T620123004DN T620123004DN 48F7252 T620123004DN
Product Name SCR - Phase Control Thyristor PRX Phase Control Thyristor, 470A, 1.2Kv, To-200Ab; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR SCR
Package Type DO-200 TO-200AB, A-PUK
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B673-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T690N06TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AA
VDRM 600 volts
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details