Powerex, Inc. Scr Thyristor, 350A, 4.5Kv, T 82; Scr Module Type Powerex T8K7453503DH

Description
SCR THYRISTOR, 350A, 4.5KV, T 82; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:4.5kV; Gate Trigger Current Max:200mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
Description
SCR THYRISTOR, 350A, 4.5KV, T 82; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:4.5kV; Gate Trigger Current Max:200mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Scr Thyristor, 350A, 4.5Kv, T 82; Scr Module Type Powerex - 50B3628 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 350A, 4.5Kv, T 82; Scr Module Type Powerex
50B3628
Scr Thyristor, 350A, 4.5Kv, T 82; Scr Module Type Powerex 50B3628
SCR THYRISTOR, 350A, 4.5KV, T 82; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:4.5kV; Gate Trigger Current Max:200mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

SCR THYRISTOR, 350A, 4.5KV, T 82; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:4.5kV; Gate Trigger Current Max:200mA; Average Forward Current:350A; On State RMS Current:550A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 50B3628
Product Name Scr Thyristor, 350A, 4.5Kv, T 82; Scr Module Type Powerex
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristor/SCR/Triac/Diac/Alternistor - 185531818 - Radwell International
Specs
Thyristor Type SCR
View Details
Triacs - BTA12-800CW3G - 864818-BTA12-800CW3G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 9056184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack3
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B662-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details