Semikron, Inc. SCR - Phase Control Thyristor SKT760/16E

Description
Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|•Amplifying gate|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommende d snubber network e.g for Vvrms ≤ 400 V: R = 33 Ω/32 W, C = 1 µF
Request a Quote Datasheet
Description
Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|•Amplifying gate|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommende d snubber network e.g for Vvrms ≤ 400 V: R = 33 Ω/32 W, C = 1 µF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - SKT760/16E - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
SKT760/16E
SCR - Phase Control Thyristor SKT760/16E
Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|•Amplifying gate|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommende d snubber network e.g for Vvrms ≤ 400 V: R = 33 Ω/32 W, C = 1 µF

Line Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•International standard case|•Off-state and reverse voltages up to 1800 V|•Amplifying gate|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommended snubber network e.g for Vvrms ≤ 400 V: R = 33 Ω/32 W, C = 1 µF

Supplier's Site Datasheet
Scr Thyristor, 760A, 1.6Kv, B 10; Scr Module Type Semikron - 88K1996 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 760A, 1.6Kv, B 10; Scr Module Type Semikron
88K1996
Scr Thyristor, 760A, 1.6Kv, B 10; Scr Module Type Semikron 88K1996
SCR THYRISTOR, 760A, 1.6KV, B 10; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:696A; On State RMS Current:1.6kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

SCR THYRISTOR, 760A, 1.6KV, B 10; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:200mA; Average Forward Current:696A; On State RMS Current:1.6kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
SEKG Phase Control - SKT760/16E - Galco Industrial Electronics
Madison Heights, MI, United States
SEKG Phase Control
SKT760/16E
SEKG Phase Control SKT760/16E
SCR, TO-200AC, 1600V, 760A

SCR, TO-200AC, 1600V, 760A

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Galco Industrial Electronics
Product Category Thyristors Thyristors Thyristors
Product Number SKT760/16E 88K1996 SKT760/16E
Product Name SCR - Phase Control Thyristor Scr Thyristor, 760A, 1.6Kv, B 10; Scr Module Type Semikron SEKG Phase Control
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack1
Pin Count 7
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - F1892DH600 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
2 suppliers
Triacs - BCR8KM-14LC-A8#B00 - 913121-BCR8KM-14LC-A8#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type DO-200AE
VDRM 8000 volts
View Details