Semikron, Inc. SCR - Phase Control Thyristor SKT551/16E

Description
Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|•Amplifying gate|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommende d snubber network e.g. for Vvrms ≤ 400 V: R = 33 Ω/32 W, C = 0.47 µF
Request a Quote Datasheet
Description
Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|•Amplifying gate|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommende d snubber network e.g. for Vvrms ≤ 400 V: R = 33 Ω/32 W, C = 0.47 µF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - SKT551/16E - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
SKT551/16E
SCR - Phase Control Thyristor SKT551/16E
Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•Internation al standard case|•Off-state and reverse voltages up to 1800 V|•Amplifying gate|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommende d snubber network e.g. for Vvrms ≤ 400 V: R = 33 Ω/32 W, C = 0.47 µF

Thyristor|•Hermetic metal case with ceramic insulator|•Capsule package for double sided cooling|•Shallow design with single sided cooling|•International standard case|•Off-state and reverse voltages up to 1800 V|•Amplifying gate|Typical Applications:|•DC motor control (e.g for machine tools)|•Controlled rectifiers (e.g for battery charging)|•AC controllers (e.g for temperature control)|•Recommended snubber network e.g. for Vvrms ≤ 400 V: R = 33 Ω/32 W, C = 0.47 µF

Supplier's Site Datasheet
SEKG Phase Control - SKT551/16E - Galco Industrial Electronics
Madison Heights, MI, United States
SEKG Phase Control
SKT551/16E
SEKG Phase Control SKT551/16E
SCR, TO-200AB-1, 1600V, 550A

SCR, TO-200AB-1, 1600V, 550A

Supplier's Site
Scr Thyristor, 550A, 1.6Kv, B 11, To-200Ab; Scr Module Type Semikron - 88K1239 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 550A, 1.6Kv, B 11, To-200Ab; Scr Module Type Semikron
88K1239
Scr Thyristor, 550A, 1.6Kv, B 11, To-200Ab; Scr Module Type Semikron 88K1239
SCR THYRISTOR, 550A, 1.6KV, B 11, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:250mA; Average Forward Current:550A; On State RMS Current:1.2kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

SCR THYRISTOR, 550A, 1.6KV, B 11, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:250mA; Average Forward Current:550A; On State RMS Current:1.2kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Galco Industrial Electronics Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors
Product Number SKT551/16E SKT551/16E 88K1239
Product Name SCR - Phase Control Thyristor SEKG Phase Control Scr Thyristor, 550A, 1.6Kv, B 11, To-200Ab; Scr Module Type Semikron
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type A 10
Pin Count 3
View Details
B-2 and B-2T Series SCR/Diode Module - B621F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SCRs - Single - 2V5P4M-AZ - 907609-2V5P4M-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details