Powerex, Inc. Thyristor Module LD431450

Description
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri
Request a Quote Datasheet
Description
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - LD431450 - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
LD431450
Thyristor Module LD431450
Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri

Powerex Dual SCR Modules are designed for use in applications requiring phase control and isolated packaging. The modules are isolated for easy mounting with other components on a common heatsink. POW-R-BLOK™ has been tested and recognized by the Underwri

Supplier's Site Datasheet
Thyristor, Scr, 500A, 1.4Kv, Module; Scr Module Type Powerex - 09B3379 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 500A, 1.4Kv, Module; Scr Module Type Powerex
09B3379
Thyristor, Scr, 500A, 1.4Kv, Module; Scr Module Type Powerex 09B3379
THYRISTOR, SCR, 500A, 1.4KV, MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:200mA; Average Forward Current:500A; On State RMS Current:900A; Product Range:- RoHS Compliant: Yes

THYRISTOR, SCR, 500A, 1.4KV, MODULE; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:200mA; Average Forward Current:500A; On State RMS Current:900A; Product Range:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - LD431450 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
LD431450
Discrete Semiconductor Products - Thyristors - SCRs - Modules LD431450
SCR MOD ISO DUAL 1400V 500A

SCR MOD ISO DUAL 1400V 500A

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number LD431450 09B3379 LD431450
Product Name Thyristor Module Thyristor, Scr, 500A, 1.4Kv, Module; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Package Type Module POW-R-BLOKTM Module
Thyristor Type SCR SCR
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SCRs - Single - MCR218-6G - 884396-MCR218-6G - Win Source Electronics
Specs
Thyristor Type SCR
Package Type TO-220AB
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 8391395 - RS Components, Ltd.
Infineon Technologies AG
Specs
Thyristor Type Pct
Package Type Bg-t7526k-1
Pin Count 5
View Details
Thyristors - 2548769 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
B-2 and B-2T Series SCR/Diode Module - B523SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details