Semikron, Inc. Thyristor Module SK45WT16

Description
SEMITOP®3 Antiparallel Thyristor Module Features Compact Design One screw mounting Heat transfer and isolation through direct copper bonded aluminium oxide ceramic (DCB) Glass passived thyristor chips Up to 1600V reverse voltage Typical Applications Soft starters Light control (studios, theaters) Temperature control Items are in stock and available for delivery within one week of order
Request a Quote Datasheet
Description
SEMITOP®3 Antiparallel Thyristor Module Features Compact Design One screw mounting Heat transfer and isolation through direct copper bonded aluminium oxide ceramic (DCB) Glass passived thyristor chips Up to 1600V reverse voltage Typical Applications Soft starters Light control (studios, theaters) Temperature control Items are in stock and available for delivery within one week of order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - SK45WT16 - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
SK45WT16
Thyristor Module SK45WT16
SEMITOP®3 Antiparallel Thyristor Module Features Compact Design One screw mounting Heat transfer and isolation through direct copper bonded aluminium oxide ceramic (DCB) Glass passived thyristor chips Up to 1600V reverse voltage Typical Applications Soft starters Light control (studios, theaters) Temperature control Items are in stock and available for delivery within one week of order

SEMITOP®3 Antiparallel Thyristor Module

Features

  • Compact Design
  • One screw mounting
  • Heat transfer and isolation through direct copper bonded aluminium oxide ceramic (DCB)
  • Glass passived thyristor chips
  • Up to 1600V reverse voltage

Typical Applications

  • Soft starters
  • Light control (studios, theaters)
  • Temperature control

Items are in stock and available for delivery within one week of order

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Thyristors
Product Number SK45WT16
Product Name Thyristor Module
Package Type Semitop 2
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B612F2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC05FSMA-AZ - 909167-AC05FSMA-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details