Powerex, Inc. SCR - Phase Control Thyristor TA20221603DH

Description
Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak hermetic Pow-R-Disc devices employing the field-proven amplifying gate.
Request a Quote Datasheet
Description
Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak hermetic Pow-R-Disc devices employing the field-proven amplifying gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - TA20221603DH - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
TA20221603DH
SCR - Phase Control Thyristor TA20221603DH
Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak hermetic Pow-R-Disc devices employing the field-proven amplifying gate.

Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak hermetic Pow-R-Disc devices employing the field-proven amplifying gate.

Supplier's Site Datasheet
SCRs - Single - Modules - TA20221603DH - 796213-TA20221603DH - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - Modules - TA20221603DH
796213-TA20221603DH
SCRs - Single - Modules - TA20221603DH 796213-TA20221603DH
Manufacturer: Powerex Inc. Win Source Part Number: 796213-TA20221603DH Packaging: Bulk Operating Temperature Range: -40°C ~ 125°C (TJ) Package: TO-200AE Variation Mounting: Chassis Mount Voltage - Off State: 2200V Current - Non Rep. Surge 50, 60Hz (Itsm): 26900A, 29500A Family Name: TA20221603DH Structure: Single Number of SCRs, Diodes: 1 SCR Categories: Discrete Semiconductor Products Current - On State (It (RMS)) (Maximum): 2500A Voltage - Gate Trigger (Vgt) (Maximum): 4.5V Current - Gate Trigger (Igt) (Maximum): 200mA Current - On State (It (AV)) (Maximum): 1600A Introduction Date: June 27, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Powerex Inc.
Win Source Part Number: 796213-TA20221603DH
Packaging: Bulk
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: TO-200AE Variation
Mounting: Chassis Mount
Voltage - Off State: 2200V
Current - Non Rep. Surge 50, 60Hz (Itsm): 26900A, 29500A
Family Name: TA20221603DH
Structure: Single
Number of SCRs, Diodes: 1 SCR
Categories: Discrete Semiconductor Products
Current - On State (It (RMS)) (Maximum): 2500A
Voltage - Gate Trigger (Vgt) (Maximum): 4.5V
Current - Gate Trigger (Igt) (Maximum): 200mA
Current - On State (It (AV)) (Maximum): 1600A
Introduction Date: June 27, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thyristor, Scr, 1.6Ka, 2.2Kv, To-200Ad; Scr Module Type Powerex - 09B3867 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 1.6Ka, 2.2Kv, To-200Ad; Scr Module Type Powerex
09B3867
Thyristor, Scr, 1.6Ka, 2.2Kv, To-200Ad; Scr Module Type Powerex 09B3867
THYRISTOR, SCR, 1.6KA, 2.2KV, TO-200AD; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:2.2kV; Gate Trigger Current Max:3mA; Average Forward Current:1.6kA; On State RMS Current:2.5kA; Gate Trigger Voltage Max:4.5V RoHS Compliant: Yes

THYRISTOR, SCR, 1.6KA, 2.2KV, TO-200AD; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:2.2kV; Gate Trigger Current Max:3mA; Average Forward Current:1.6kA; On State RMS Current:2.5kA; Gate Trigger Voltage Max:4.5V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TA20221603DH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
TA20221603DH
Discrete Semiconductor Products - Thyristors - SCRs - Modules TA20221603DH
SCR PHASE CTRL 2200V 1600A

SCR PHASE CTRL 2200V 1600A

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number TA20221603DH 796213-TA20221603DH 09B3867 TA20221603DH
Product Name SCR - Phase Control Thyristor SCRs - Single - Modules - TA20221603DH Thyristor, Scr, 1.6Ka, 2.2Kv, To-200Ad; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR SCR SCR
Package Type Disc TO-200AE Variation TO-200AE Variation
VDRM 2200 volts 2200 volts
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B521SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details