Semikron, Inc. SCR - Phase Control Thyristor SKT300/12E

Description
Features Hermetic metal case with glass insulator Threaded stud ISO M24x1,5 or UNF 3/4-16 High i2t and ITSM values for easy fusing International standard case Applications DC motor control (e.g. for machine tools) Controlled rectifiers (e.g. for battery charging) AC controllers (e.g. for temperature control) Recommended snubber network e.g. for VVRMS<=400V: R=33 Ohm/32 W, C=0.47 uF
Request a Quote Datasheet
Description
Features Hermetic metal case with glass insulator Threaded stud ISO M24x1,5 or UNF 3/4-16 High i2t and ITSM values for easy fusing International standard case Applications DC motor control (e.g. for machine tools) Controlled rectifiers (e.g. for battery charging) AC controllers (e.g. for temperature control) Recommended snubber network e.g. for VVRMS<=400V: R=33 Ohm/32 W, C=0.47 uF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - SKT300/12E - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
SKT300/12E
SCR - Phase Control Thyristor SKT300/12E
Features Hermetic metal case with glass insulator Threaded stud ISO M24x1,5 or UNF 3/4-16 High i2t and ITSM values for easy fusing International standard case Applications DC motor control (e.g. for machine tools) Controlled rectifiers (e.g. for battery charging) AC controllers (e.g. for temperature control) Recommended snubber network e.g. for VVRMS<=400V: R=33 Ohm/32 W, C=0.47 uF

Features

  • Hermetic metal case with glass insulator
  • Threaded stud ISO M24x1,5 or UNF 3/4-16
  • High i2t and ITSM values for easy fusing
  • International standard case

Applications

  • DC motor control (e.g. for machine tools)
  • Controlled rectifiers (e.g. for battery charging)
  • AC controllers (e.g. for temperature control)
  • Recommended snubber network e.g. for VVRMS<=400V: R=33 Ohm/32 W, C=0.47 uF
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Thyristors
Product Number SKT300/12E
Product Name SCR - Phase Control Thyristor
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - BCR5PM-12LA-A8 - 913117-BCR5PM-12LA-A8 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - STT800N18P55XPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1800 volts
View Details
2 suppliers
Thyristors - 271814 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B683-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details