Powerex, Inc. SCR - Phase Control Thyristor T9G0141203DH

Description
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermatic Pow-R-Disc devices employing the field-proven amplifying gate.
Request a Quote Datasheet
Description
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermatic Pow-R-Disc devices employing the field-proven amplifying gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - T9G0141203DH - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
T9G0141203DH
SCR - Phase Control Thyristor T9G0141203DH
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermatic Pow-R-Disc devices employing the field-proven amplifying gate.

Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermatic Pow-R-Disc devices employing the field-proven amplifying gate.

Supplier's Site Datasheet
Thyristor, Scr, 1.2Ka, 1.4Kv, To-200Ad; Scr Module Type Powerex - 32H6739 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 1.2Ka, 1.4Kv, To-200Ad; Scr Module Type Powerex
32H6739
Thyristor, Scr, 1.2Ka, 1.4Kv, To-200Ad; Scr Module Type Powerex 32H6739
THYRISTOR, SCR, 1.2KA, 1.4KV, TO-200AD; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:200mA; Average Forward Current:1.2kA; On State RMS Current:2.79kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR, SCR, 1.2KA, 1.4KV, TO-200AD; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.4kV; Gate Trigger Current Max:200mA; Average Forward Current:1.2kA; On State RMS Current:2.79kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T9G0141203DH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
T9G0141203DH
Discrete Semiconductor Products - Thyristors - SCRs - Modules T9G0141203DH
SCR PHASE CTRL MOD 1400V 1200A

SCR PHASE CTRL MOD 1400V 1200A

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number T9G0141203DH 32H6739 T9G0141203DH
Product Name SCR - Phase Control Thyristor Thyristor, Scr, 1.2Ka, 1.4Kv, To-200Ad; Scr Module Type Powerex Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR SCR
Package Type Disc TO-200 Variation
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T731N44TOHXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type TO-200AC
VDRM 4400 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B642-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC08FSMA(1)-AZ - 909171-AC08FSMA(1)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 46
Pin Count 7
View Details