Powerex, Inc. SCR - Phase Control Thyristor T9G0061203DH

Description
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermatic Pow-R-Disc devices employing the field-proven amplifying gate.
Request a Quote Datasheet
Description
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermatic Pow-R-Disc devices employing the field-proven amplifying gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - T9G0061203DH - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
T9G0061203DH
SCR - Phase Control Thyristor T9G0061203DH
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermatic Pow-R-Disc devices employing the field-proven amplifying gate.

Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermatic Pow-R-Disc devices employing the field-proven amplifying gate.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T9G0061203DH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
T9G0061203DH
Discrete Semiconductor Products - Thyristors - SCRs - Modules T9G0061203DH
SCR PHASE CTRL MOD 600V 1200A

SCR PHASE CTRL MOD 600V 1200A

Supplier's Site
PRX Phase Control - T9G0061203DH - Galco Industrial Electronics
Madison Heights, MI, United States
PRX Phase Control
T9G0061203DH
PRX Phase Control T9G0061203DH
SCR,TO-200AD,600V,12 00A

SCR,TO-200AD,600V,1200A

Supplier's Site
Thyristor, 1.88 Ka, 600V, Disc; Scr Module Type Powerex - 32H6732 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1.88 Ka, 600V, Disc; Scr Module Type Powerex
32H6732
Thyristor, 1.88 Ka, 600V, Disc; Scr Module Type Powerex 32H6732
THYRISTOR, 1.88 kA, 600V, DISC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200mA; Average Forward Current:1.2kA; On State RMS Current:1.88kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR, 1.88 kA, 600V, DISC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:600V; Gate Trigger Current Max:200mA; Average Forward Current:1.2kA; On State RMS Current:1.88kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number T9G0061203DH T9G0061203DH T9G0061203DH 32H6732
Product Name SCR - Phase Control Thyristor Discrete Semiconductor Products - Thyristors - SCRs - Modules PRX Phase Control Thyristor, 1.88 Ka, 600V, Disc; Scr Module Type Powerex
Thyristor Type SCR SCR SCR
Package Type Disc TO-200 Variation
VDRM 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 659680 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
M50 Series High Surge Current Rectifiers - M5010063V - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - Z0103MARL1G - 939907-Z0103MARL1G - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type TO-92 (TO-226)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details