Semikron, Inc. Thyristor Module SK40DT12

Description
SEMITOP®3 Controlled Bridge Rectifier Features Compact Design One screw mounting Heat transfer and isolation through direct copper bonded aluminium oxide ceramic (DCB) Glass passived thyristor chips Up to 1600V reverse voltage Typical Applications Soft starters Light control Temperature control Motor Control Items are in stock and available for delivery within one week of order
Request a Quote Datasheet
Description
SEMITOP®3 Controlled Bridge Rectifier Features Compact Design One screw mounting Heat transfer and isolation through direct copper bonded aluminium oxide ceramic (DCB) Glass passived thyristor chips Up to 1600V reverse voltage Typical Applications Soft starters Light control Temperature control Motor Control Items are in stock and available for delivery within one week of order
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - SK40DT12 - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
SK40DT12
Thyristor Module SK40DT12
SEMITOP®3 Controlled Bridge Rectifier Features Compact Design One screw mounting Heat transfer and isolation through direct copper bonded aluminium oxide ceramic (DCB) Glass passived thyristor chips Up to 1600V reverse voltage Typical Applications Soft starters Light control Temperature control Motor Control Items are in stock and available for delivery within one week of order

SEMITOP®3 Controlled Bridge Rectifier

Features

  • Compact Design
  • One screw mounting
  • Heat transfer and isolation through direct copper bonded aluminium oxide ceramic (DCB)
  • Glass passived thyristor chips
  • Up to 1600V reverse voltage

Typical Applications

  • Soft starters
  • Light control
  • Temperature control
  • Motor Control

Items are in stock and available for delivery within one week of order

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category Thyristors
Product Number SK40DT12
Product Name Thyristor Module
Package Type Semitop 3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD140N16SOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
SCRs - Single - 03P4J-T1-AZ - 904471-03P4J-T1-AZ - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
B-2 and B-2T Series SCR/Diode Module - B641SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 1954627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details