Powerex, Inc. SCR - Phase Control Thyristor T7H8167504DN

Description
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate.
Request a Quote Datasheet
Description
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - T7H8167504DN - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
T7H8167504DN
SCR - Phase Control Thyristor T7H8167504DN
Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate.

Powerex Silicon Controlled Rectifiers (SCR) are designed for phase control applications. These are all-diffused, Press-Pak, hermetic Pow-R-Disc devices employing the field proven amplifying gate.

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - T7H8167504DN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
T7H8167504DN
Discrete Semiconductor Products - Thyristors - SCRs - Modules T7H8167504DN
SCR PHASE CTRL MOD 1600V 750A

SCR PHASE CTRL MOD 1600V 750A

Supplier's Site
PRX Phase Control - T7H8167504DN - Galco Industrial Electronics
Madison Heights, MI, United States
PRX Phase Control
T7H8167504DN
PRX Phase Control T7H8167504DN
SCR,TO-200AB-1,1600V ,750A

SCR,TO-200AB-1,1600V,750A

Supplier's Site
Thyristor, 1.26 Ka, 1.6Kv, Disc; Scr Module Type Powerex - 14N7688 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1.26 Ka, 1.6Kv, Disc; Scr Module Type Powerex
14N7688
Thyristor, 1.26 Ka, 1.6Kv, Disc; Scr Module Type Powerex 14N7688
THYRISTOR, 1.26 kA, 1.6kV, DISC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:750A; On State RMS Current:1.18kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

THYRISTOR, 1.26 kA, 1.6kV, DISC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:1.6kV; Gate Trigger Current Max:150mA; Average Forward Current:750A; On State RMS Current:1.18kA; Gate Trigger Voltage Max:3V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Shenzhen Shengyu Electronics Technology Limited Galco Industrial Electronics Newark, An Avnet Company
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number T7H8167504DN T7H8167504DN T7H8167504DN 14N7688
Product Name SCR - Phase Control Thyristor Discrete Semiconductor Products - Thyristors - SCRs - Modules PRX Phase Control Thyristor, 1.26 Ka, 1.6Kv, Disc; Scr Module Type Powerex
Thyristor Type SCR SCR SCR
Package Type Disc TO-200 Variation
VDRM 1600 volts
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010032 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - STT800N16P55XPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1600 volts
View Details
2 suppliers
Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 4682369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 5
View Details