Semikron, Inc. Thyristor Module SKKT57/12E

Description
Thyristor/Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•AC motor soft starters|•Temperatur e control (e.g. for ovens, chemical processes)|•Professi onal light dimming (studios, theaters)
Request a Quote Datasheet
Description
Thyristor/Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•AC motor soft starters|•Temperatur e control (e.g. for ovens, chemical processes)|•Professi onal light dimming (studios, theaters)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - SKKT57/12E - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
SKKT57/12E
Thyristor Module SKKT57/12E
Thyristor/Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•AC motor soft starters|•Temperatur e control (e.g. for ovens, chemical processes)|•Professi onal light dimming (studios, theaters)

Thyristor/Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•AC motor soft starters|•Temperature control (e.g. for ovens, chemical processes)|•Professional light dimming (studios, theaters)

Supplier's Site Datasheet
Thyristor Module, 50A, 1.2Kv, A 46; Peak Repetitive Off State Voltage Semikron - 65K1074 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 50A, 1.2Kv, A 46; Peak Repetitive Off State Voltage Semikron
65K1074
Thyristor Module, 50A, 1.2Kv, A 46; Peak Repetitive Off State Voltage Semikron 65K1074
THYRISTOR MODULE, 50A, 1.2KV, A 46; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average On State Current:50A; On State RMS Current:95A; Thyristor Case Style:Module; No. of Pins:7Pins; Product Range:- RoHS Compliant: Yes

THYRISTOR MODULE, 50A, 1.2KV, A 46; Peak Repetitive Off State Voltage:1.2kV; Gate Trigger Current Max:150mA; Average On State Current:50A; On State RMS Current:95A; Thyristor Case Style:Module; No. of Pins:7Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number SKKT57/12E 65K1074
Product Name Thyristor Module Thyristor Module, 50A, 1.2Kv, A 46; Peak Repetitive Off State Voltage Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2628391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B612SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - BCR8KM-12LA-1AS#X2 - 913119-BCR8KM-12LA-1AS#X2 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristor Discs - T2563NH80TOH - Infineon Technologies AG
Infineon Technologies AG
Specs
Package Type BG-T17240L-1
Standards and Certifications RoHS
VDRM 8000 volts
View Details
2 suppliers