Semikron, Inc. Thyristor Module SK70DT16

Description
Controllable Bridge Rectifier|•Compact design|•One screw mounting|•Heat transfer and insulation through direct copper bonded aluminum oxide ceramic (DBC)|•Glass passived thyristor chips|•Up to 1600V reverse voltage|•UL recognized, file no. E 63 532|Typical Applications:|•Soft starters|•Light control|•Temperature control|•Motor control
Request a Quote Datasheet
Description
Controllable Bridge Rectifier|•Compact design|•One screw mounting|•Heat transfer and insulation through direct copper bonded aluminum oxide ceramic (DBC)|•Glass passived thyristor chips|•Up to 1600V reverse voltage|•UL recognized, file no. E 63 532|Typical Applications:|•Soft starters|•Light control|•Temperature control|•Motor control
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - SK70DT16 - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
SK70DT16
Thyristor Module SK70DT16
Controllable Bridge Rectifier|•Compact design|•One screw mounting|•Heat transfer and insulation through direct copper bonded aluminum oxide ceramic (DBC)|•Glass passived thyristor chips|•Up to 1600V reverse voltage|•UL recognized, file no. E 63 532|Typical Applications:|•Soft starters|•Light control|•Temperature control|•Motor control

Controllable Bridge Rectifier|•Compact design|•One screw mounting|•Heat transfer and insulation through direct copper bonded aluminum oxide ceramic (DBC)|•Glass passived thyristor chips|•Up to 1600V reverse voltage|•UL recognized, file no. E 63 532|Typical Applications:|•Soft starters|•Light control|•Temperature control|•Motor control

Supplier's Site Datasheet
Thyristor, 1600 V, 100 Ma, 68 A, Module Rohs Compliant Semikron - 92K8750 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, 1600 V, 100 Ma, 68 A, Module Rohs Compliant Semikron
92K8750
Thyristor, 1600 V, 100 Ma, 68 A, Module Rohs Compliant Semikron 92K8750
Thyristor, 1600 V, 100 mA, 68 A, Module RoHS Compliant: Yes

Thyristor, 1600 V, 100 mA, 68 A, Module RoHS Compliant: Yes

Supplier's Site Datasheet
SEKG Standard SCR - SK70DT16 - Galco Industrial Electronics
Madison Heights, MI, United States
SEKG Standard SCR
SK70DT16
SEKG Standard SCR SK70DT16
POWER MODULE

POWER MODULE

Supplier's Site

Technical Specifications

  Richardson RFPD Newark, An Avnet Company Galco Industrial Electronics
Product Category Thyristors Thyristors Thyristors
Product Number SK70DT16 92K8750 SK70DT16
Product Name Thyristor Module Thyristor, 1600 V, 100 Ma, 68 A, Module Rohs Compliant Semikron SEKG Standard SCR
Thyristor Type SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 2844874 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack1
Pin Count 7
View Details
B-2 and B-2T Series SCR/Diode Module - B623F-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
SCRs - Single - 10RIA80M - 1121075-10RIA80M - Win Source Electronics
Infineon Technologies AG
Specs
Thyristor Type SCR
View Details