Semikron, Inc. Thyristor Module SKKT106B12E

Description
Thyristor/Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•AC motor soft starters|•Temperatur e control (e.g. for ovens, chemical processes)|•Professi onal light dimming (studios, theaters)
Request a Quote Datasheet
Description
Thyristor/Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•AC motor soft starters|•Temperatur e control (e.g. for ovens, chemical processes)|•Professi onal light dimming (studios, theaters)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristor Module - SKKT106B12E - Richardson RFPD
Downers Grove, IL, United States
Thyristor Module
SKKT106B12E
Thyristor Module SKKT106B12E
Thyristor/Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•AC motor soft starters|•Temperatur e control (e.g. for ovens, chemical processes)|•Professi onal light dimming (studios, theaters)

Thyristor/Diode Module|•Heat transfer through aluminum oxide ceramic isolated metal baseplate|•Hard soldered joints for high reliability|•UL recognized, file no. E 63 532|Typical Applications:|•DC motor control (e.g. for machine tools)|•AC motor soft starters|•Temperature control (e.g. for ovens, chemical processes)|•Professional light dimming (studios, theaters)

Supplier's Site Datasheet
Thyristor Module, 115A, 1200V; Scr Module Type Semikron - 96W3213 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Module, 115A, 1200V; Scr Module Type Semikron
96W3213
Thyristor Module, 115A, 1200V; Scr Module Type Semikron 96W3213
THYRISTOR MODULE, 115A, 1200V; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:150mA; Current It av:106A; On State RMS Current IT(rms):180A; Peak Non Rep Surge RoHS Compliant: Yes

THYRISTOR MODULE, 115A, 1200V; SCR Module Type:Series Connected - SCRs; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:150mA; Current It av:106A; On State RMS Current IT(rms):180A; Peak Non Rep Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD Newark, An Avnet Company
Product Category Thyristors Thyristors
Product Number SKKT106B12E 96W3213
Product Name Thyristor Module Thyristor Module, 115A, 1200V; Scr Module Type Semikron
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Thyristors - SCRs - Modules - T590N12TOFXPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type DO-200AB, B-PUK
VDRM 1800 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B654-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
SCRs - Single - 2N6240 - 906282-2N6240 - Win Source Electronics
Specs
Thyristor Type SCR
Package Type Bulk
View Details
Thyristors - 9056162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type B 11
Pin Count 3
View Details