Powerex, Inc. SCR - Phase Control Thyristor TCS442340HDH

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCR - Phase Control Thyristor - TCS442340HDH - Richardson RFPD
Downers Grove, IL, United States
SCR - Phase Control Thyristor
TCS442340HDH
SCR - Phase Control Thyristor TCS442340HDH
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Discrete Semiconductor Products - Thyristors - SCRs - 1145964-TCS442340HDH - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs
1145964-TCS442340HDH
Discrete Semiconductor Products - Thyristors - SCRs 1145964-TCS442340HDH
Win Source Part Number: 1145964-TCS442340HDH Category: Discrete Semiconductor Products>Thyristors - SCRs Package: Bulk Standard Package: 1 Voltage - Off State: 4.2 kV Voltage - Gate Trigger (Vgt) (Max): 4.5 V Current - Gate Trigger (Igt) (Max): 250 mA Voltage - On State (Vtm) (Max): 1.8 V Current - On State (It (AV)) (Max): 4125 A Current - On State (It (RMS)) (Max): 6480 A Current - Off State (Max): 300 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 41012A, 43500A SCR Type: Standard Recovery Mounting Type: Chassis Mount Package / Case: TO-200AF Supplier Device Package: Hockey Puck Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 62 pct. HTSUS: 8541.30.0080 Mfr: Powerex Inc. Base Product Number: TCS442340

Win Source Part Number: 1145964-TCS442340HDH
Category: Discrete Semiconductor Products>Thyristors - SCRs
Package: Bulk
Standard Package: 1
Voltage - Off State: 4.2 kV
Voltage - Gate Trigger (Vgt) (Max): 4.5 V
Current - Gate Trigger (Igt) (Max): 250 mA
Voltage - On State (Vtm) (Max): 1.8 V
Current - On State (It (AV)) (Max): 4125 A
Current - On State (It (RMS)) (Max): 6480 A
Current - Off State (Max): 300 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 41012A, 43500A
SCR Type: Standard Recovery
Mounting Type: Chassis Mount
Package / Case: TO-200AF
Supplier Device Package: Hockey Puck
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
HTSUS: 8541.30.0080
Mfr: Powerex Inc.
Base Product Number: TCS442340

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
TCS442340HDH
Discrete Semiconductor Products - Thyristors - SCRs TCS442340HDH
SCR 4.2KV 6480A HOCKEY PUCK

SCR 4.2KV 6480A HOCKEY PUCK

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics Acme Chip Technology Co., Limited
Product Category Thyristors Thyristors Thyristors
Product Number TCS442340HDH 1145964-TCS442340HDH TCS442340HDH
Product Name SCR - Phase Control Thyristor Discrete Semiconductor Products - Thyristors - SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 5053087 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr module
Package Type Semipack2
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B581-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Optoisolators - Triac, SCR Output - MOC3032SM - 885521-MOC3032SM - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type 6-SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details