Field Programmable Gate Array, 133MHz, 2112-Cell, CMOS, PQFP100, TQFP-100 Product overview: LCMXO2-2000HC-5TG100
MachXO2 Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP
IC FPGA 79 I/O 100TQFP
IC FPGA 79 I/O 100TQFP
MachXO2 Field Programmable Gate Array (FPGA) IC 79 75776 2112 100-LQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-LCMXO2-2000HC-5TG100C | LCMXO2-2000HC-5TG100C-ND | LCMXO2-2000HC-5TG100C | LCMXO2-2000HC-5TG100C | LCMXO2-2000HC-5TG100C |
| Product Name | 133MHz FPGA Programmable Logic Device | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 2112 | 2112 | 2112 | ||
| Package Type | Other; TQFP | LFQP; Other; 100-LQFP | QFP; Other; 100-LQFP | ||
| Internal Frequency | 133 MHz | ||||
| User I/Os | 80 pins | 79 pins | 79 pins | ||
| Operating Temperature | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) |