MachXO Field Programmable Gate Array (FPGA) IC 211 28262 2280 256-LBGA
MachXO Field Programmable Gate Array (FPGA) IC 211 28262 2280 256-LBGA
IC FPGA 211 I/O 256FTBGA
IC FPGA 211 I/O 256FTBGA
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO2280C-4FT256I-ND | LCMXO2280C-4FT256I | LCMXO2280C-4FT256I | LCMXO2280C-4FT256I |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LBGA | Other; 256-LBGA | ||
| Pins | 256 | |||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Logic Cells / Logic Blocks | 2280 | 2280 |