Lattice Semiconductor Corporation 133MHz FPGA Programmable Logic Device LCMXO2-2000HC-5BG256I

Description
Field Programmable Gate Array, 133MHz, 2112-Cell, CMOS, PBGA256, CABGA-256 Product overview: LCMXO2-2000HC-5BG256 I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 133MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-2000HC-5B G256I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Field Programmable Gate Array, 133MHz, 2112-Cell, CMOS, PBGA256, CABGA-256 Product overview: LCMXO2-2000HC-5BG256 I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 133MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-2000HC-5B G256I can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
133MHz FPGA Programmable Logic Device - 696-LCMXO2-2000HC-5BG256I - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
133MHz FPGA Programmable Logic Device
696-LCMXO2-2000HC-5BG256I
133MHz FPGA Programmable Logic Device 696-LCMXO2-2000HC-5BG256I
Field Programmable Gate Array, 133MHz, 2112-Cell, CMOS, PBGA256, CABGA-256 Product overview: LCMXO2-2000HC-5BG256 I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 133MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-2000HC-5B G256I can be used for catalog matching and distributor lookup.

Field Programmable Gate Array, 133MHz, 2112-Cell, CMOS, PBGA256, CABGA-256 Product overview: LCMXO2-2000HC-5BG256I from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 133MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 133MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO2-2000HC-5BG256I can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-5BG256I-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LCMXO2-2000HC-5BG256I-ND
FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-5BG256I-ND
MachXO2 Field Programmable Gate Array (FPGA) IC 206 75776 2112 256-LFBGA

MachXO2 Field Programmable Gate Array (FPGA) IC 206 75776 2112 256-LFBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-5BG256I - 778390-LCMXO2-2000HC-5BG256I - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-5BG256I
778390-LCMXO2-2000HC-5BG256I
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-5BG256I 778390-LCMXO2-2000HC-5BG256I
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 778390-LCMXO2-2000HC -5BG256I Series: MachXO2 Operating Temperature Range: -40°C ~ 100°C (TJ) Package: 256-LFBGA Mounting: SMD Operating Supply Voltage: 2.375 V ~ 3.465 V Number of I/O: 206 Number of LABs/CLBs: 264 Number of Logic Elements/Cells: 2112 Total RAM Bits: 75776 Family Name: LCMXO2-2000 Categories: Integrated Circuits (ICs) Manufacturer Package: 256-CABGA (14x14) Alternative Parts (Cross-Reference): LCMXO2-2000HC-5FTG25 6I; LCMXO2-2000HC-4BG256 I; LCMXO2-2000HC-6BG256 I; LCMXO2-2000HC-5BG256 C; Introduction Date: January 24, 2011 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 778390-LCMXO2-2000HC-5BG256I
Series: MachXO2
Operating Temperature Range: -40°C ~ 100°C (TJ)
Package: 256-LFBGA
Mounting: SMD
Operating Supply Voltage: 2.375 V ~ 3.465 V
Number of I/O: 206
Number of LABs/CLBs: 264
Number of Logic Elements/Cells: 2112
Total RAM Bits: 75776
Family Name: LCMXO2-2000
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-CABGA (14x14)
Alternative Parts (Cross-Reference): LCMXO2-2000HC-5FTG256I; LCMXO2-2000HC-4BG256I; LCMXO2-2000HC-6BG256I; LCMXO2-2000HC-5BG256C;
Introduction Date: January 24, 2011
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-5BG256I - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-2000HC-5BG256I
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-5BG256I
IC FPGA 206 I/O 256CABGA

IC FPGA 206 I/O 256CABGA

Supplier's Site
FPGA - Field Programmable Gate Array 2112 LUTs 207 IO 3.3V 5 Spd - 477-LCMXO2-2000HC-5BG256I - Utmel Electronic Limited
Hong Kong, China
FPGA - Field Programmable Gate Array 2112 LUTs 207 IO 3.3V 5 Spd
477-LCMXO2-2000HC-5BG256I
FPGA - Field Programmable Gate Array 2112 LUTs 207 IO 3.3V 5 Spd 477-LCMXO2-2000HC-5BG256I
FPGA - Field Programmable Gate Array 2112 LUTs 207 IO 3.3V 5 Spd

FPGA - Field Programmable Gate Array 2112 LUTs 207 IO 3.3V 5 Spd

Supplier's Site
FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-5BG256I - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO2-2000HC-5BG256I
FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-5BG256I
MachXO2 Field Programmable Gate Array (FPGA) IC 206 75776 2112 256-LFBGA

MachXO2 Field Programmable Gate Array (FPGA) IC 206 75776 2112 256-LFBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-5BG256I - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2-2000HC-5BG256I
Embedded - FPGAs (Field Programmable Gate Array) LCMXO2-2000HC-5BG256I
IC FPGA 206 I/O 256CABGA

IC FPGA 206 I/O 256CABGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-LCMXO2-2000HC-5BG256I LCMXO2-2000HC-5BG256I-ND 778390-LCMXO2-2000HC-5BG256I LCMXO2-2000HC-5BG256I 477-LCMXO2-2000HC-5BG256I LCMXO2-2000HC-5BG256I LCMXO2-2000HC-5BG256I
Product Name 133MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2-2000HC-5BG256I Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA - Field Programmable Gate Array 2112 LUTs 207 IO 3.3V 5 Spd FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 2112 2112 2112 2112 2112
Package Type Other; BGA Other; 256-LFBGA Other; 256-LFBGA Other; 256-LFBGA
Internal Frequency 133 MHz 133 MHz
User I/Os 207 pins 256 pins 206 pins 206 pins
Operating Temperature -40 C (-40 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details