MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA
IC FPGA 271 I/O 324FTBGA
IC FPGA 271 I/O 324FTBGA
MachXO Field Programmable Gate Array (FPGA) IC 271 28262 2280 324-LBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO2280E-5FT324C-ND | LCMXO2280E-5FT324C | LCMXO2280E-5FT324C | LCMXO2280E-5FT324C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 324-LBGA | Other; 324-LBGA | ||
| Pins | 324 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Logic Cells / Logic Blocks | 2280 | 2280 |