MachXO2 Field Programmable Gate Array (FPGA) IC 206 75776 2112 256-LFBGA
IC FPGA 206 I/O 256CABGA
IC FPGA 206 I/O 256CABGA
MachXO2 Field Programmable Gate Array (FPGA) IC 206 75776 2112 256-LFBGA
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | LCMXO2-2000ZE-3BG256C-ND | LCMXO2-2000ZE-3BG256C | LCMXO2-2000ZE-3BG256C | LCMXO2-2000ZE-3BG256C |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 256-LFBGA | Other; 256-LFBGA | ||
| Pins | 256 | |||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Logic Cells / Logic Blocks | 2112 | 2112 |