Lattice Semiconductor Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-4FTN256C LCMXO1200C-4FTN256C

Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 710722-LCMXO1200C-4F TN256C Series: MachXO Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Number of I/O: 211 Number of LABs/CLBs: 150 Number of Logic Elements/Cells: 1200 Total RAM Bits: 9421 Family Name: LCMXO1200 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): LCMXO1200C-4FT256C; LCMXO1200C-4F256CES; LCMXO1200C-4FT324C; Introduction Date: April 05, 2006 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 710722-LCMXO1200C-4F TN256C Series: MachXO Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Number of I/O: 211 Number of LABs/CLBs: 150 Number of Logic Elements/Cells: 1200 Total RAM Bits: 9421 Family Name: LCMXO1200 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): LCMXO1200C-4FT256C; LCMXO1200C-4F256CES; LCMXO1200C-4FT324C; Introduction Date: April 05, 2006 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-4FTN256C - 710722-LCMXO1200C-4FTN256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-4FTN256C
710722-LCMXO1200C-4FTN256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-4FTN256C 710722-LCMXO1200C-4FTN256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 710722-LCMXO1200C-4F TN256C Series: MachXO Operating Temperature Range: 0°C ~ 85°C (TJ) Package: 256-LBGA Mounting: SMD Operating Supply Voltage: 1.71 V ~ 3.465 V Number of I/O: 211 Number of LABs/CLBs: 150 Number of Logic Elements/Cells: 1200 Total RAM Bits: 9421 Family Name: LCMXO1200 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.latticesemi.com Manufacturer Package: 256-FTBGA (17x17) Alternative Parts (Cross-Reference): LCMXO1200C-4FT256C; LCMXO1200C-4F256CES; LCMXO1200C-4FT324C; Introduction Date: April 05, 2006 ECCN: 3A991.d Country of Origin: Malaysia Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 710722-LCMXO1200C-4FTN256C
Series: MachXO
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: 256-LBGA
Mounting: SMD
Operating Supply Voltage: 1.71 V ~ 3.465 V
Number of I/O: 211
Number of LABs/CLBs: 150
Number of Logic Elements/Cells: 1200
Total RAM Bits: 9421
Family Name: LCMXO1200
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.latticesemi.com
Manufacturer Package: 256-FTBGA (17x17)
Alternative Parts (Cross-Reference): LCMXO1200C-4FT256C; LCMXO1200C-4F256CES; LCMXO1200C-4FT324C;
Introduction Date: April 05, 2006
ECCN: 3A991.d
Country of Origin: Malaysia
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
420MHz FPGA Programmable Logic Device - 696-LCMXO1200C-4FTN256C - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
420MHz FPGA Programmable Logic Device
696-LCMXO1200C-4FTN256C
420MHz FPGA Programmable Logic Device 696-LCMXO1200C-4FTN256C
Flash PLD FPGA, 1200LE, 4.4ns, 420MHz, 211 I/O, LBGA Product overview: LCMXO1200C-4FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO1200C-4FTN2 56C can be used for catalog matching and distributor lookup.

Flash PLD FPGA, 1200LE, 4.4ns, 420MHz, 211 I/O, LBGA Product overview: LCMXO1200C-4FTN256C from Lattice Semiconductor is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 420MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 420MHz, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO1200C-4FTN256C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 220-1060-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
220-1060-ND
FPGAs (Field Programmable Gate Array) 220-1060-ND
MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LBGA

MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-4FTN256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO1200C-4FTN256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO1200C-4FTN256C
IC FPGA 211 I/O 256FTBGA

IC FPGA 211 I/O 256FTBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LCMXO1200C-4FTN256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO1200C-4FTN256C
FPGAs (Field Programmable Gate Array) LCMXO1200C-4FTN256C
MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LBGA

MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LBGA

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-4FTN256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO1200C-4FTN256C
Embedded - FPGAs (Field Programmable Gate Array) LCMXO1200C-4FTN256C
IC FPGA 211 I/O 256FTBGA

IC FPGA 211 I/O 256FTBGA

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - LCMXO1200C-4FTN256C - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
LCMXO1200C-4FTN256C
FPGAs (Field Programmable Gate Array) LCMXO1200C-4FTN256C
IC FPGA 211 I/O 256FTBGA

IC FPGA 211 I/O 256FTBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 710722-LCMXO1200C-4FTN256C 696-LCMXO1200C-4FTN256C 220-1060-ND LCMXO1200C-4FTN256C LCMXO1200C-4FTN256C LCMXO1200C-4FTN256C LCMXO1200C-4FTN256C
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-4FTN256C 420MHz FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 1200 1200 1200 1200
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Supply Voltage Other; 1.71 V ~ 3.465 V Other; 3.3V Other Other; 1.71V ~ 3.465V Other; 1.71V ~ 3.465V
Package Type Other; LBGA Other; 256-LBGA Other; 256-LBGA Other; 256-LBGA
Internal Frequency 550 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details