MachXO Field Programmable Gate Array (FPGA) IC 101 9421 1200 132-LFBGA, CSPBGA
CPLD 1.71-3.47V 1200MC 420MHz 101I/O BGA Product overview: LCMXO1200C-3MN132C from Lattice Semiconductor is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.47V, 420MHz, BGA. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.47V, 420MHz, BGA, CPLD Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-LCMXO1200C-3MN13
Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 1051904-LCMXO1200C-3
Mounting: SMD (SMT)
Number of I/O: 101
Number of LABs/CLBs: 150
Number of Logic Elements/Cells: 1200
Total RAM Bits: 9421
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 132-CSPBGA (8x8)
Supply Voltage - Operating: 1.71 V to 3.465 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
IC FPGA 101 I/O 132CSBGA
IC FPGA 101 I/O 132CSBGA
PLD, 1200 LUTS, MACHXO, 132CSBGA; CPLD Type:FLASH; No. of Macrocells:1200; No. of I/O s:101I/O s; Logic Case Style:BGA; No. of Pins:132Pins; Frequency:420MHz; Supply Voltage Min:1.71V; Supply Voltage Max:3.465V; MSL:MSL 3 - 168 hoursRoHS Compliant: Yes
MachXO Field Programmable Gate Array (FPGA) IC 101 9421 1200 132-LFBGA, CSPBGA
IC FPGA 101 I/O 132CSBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Complex Programmable Logic Devices (CPLD) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 220-1176-ND | 696-LCMXO1200C-3MN132C | 1051904-LCMXO1200C-3MN132C | LCMXO1200C-3MN132C | LCMXO1200C-3MN132C | 48W6045 | LCMXO1200C-3MN132C | LCMXO1200C-3MN132C |
| Product Name | FPGAs (Field Programmable Gate Array) | 3.47V 420MHz BGA CPLD Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO1200C-3MN132C | Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Pld, 1200 Luts, Machxo, 132Csbga; Cpld Type Lattice Semiconductor | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 132-LFBGA, CSPBGA | Other; BGA | Other; 132-CSPBGA (8x8) | Other; 132-LFBGA, CSPBGA | Other; BGA | Other; 132-LFBGA, CSPBGA | PBGA | |
| Pins | 132 | 132 | ||||||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | ||
| Macrocells | 1200 | 1200 | ||||||
| Logic Cells / Logic Blocks | 1200 | 1200 | 1200 | 1200 |