Lattice Semiconductor Corporation FPGAs (Field Programmable Gate Array) LCMXO2280C-3FT256C

Description
MachXO Field Programmable Gate Array (FPGA) IC 211 28262 2280 256-LBGA
Request a Quote Datasheet
Description
MachXO Field Programmable Gate Array (FPGA) IC 211 28262 2280 256-LBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FT256C-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
LCMXO2280C-3FT256C-ND
FPGAs (Field Programmable Gate Array) LCMXO2280C-3FT256C-ND
MachXO Field Programmable Gate Array (FPGA) IC 211 28262 2280 256-LBGA

MachXO Field Programmable Gate Array (FPGA) IC 211 28262 2280 256-LBGA

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FT256C - 922814-LCMXO2280C-3FT256C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FT256C
922814-LCMXO2280C-3FT256C
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FT256C 922814-LCMXO2280C-3FT256C
Manufacturer: Lattice Semiconductor Corporation Win Source Part Number: 922814-LCMXO2280C-3F T256C Series: MachXO Operating Temperature Range: 0°C ~ 85°C (TJ) Features: series Field Programmable Gate Array (FPGA) IC 211 28262 2280 256-LBGA Package: Tray Package: 256-LBGA Mounting: Surface Mount Number of I/O: 211 Part Status: Obsolete Family Name: LCMXO2280 Categories: Integrated Circuits (ICs) Case / Package: 256-FTBGA (17x17) ECCN: 3A991D Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 90 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Lattice Semiconductor Corporation
Win Source Part Number: 922814-LCMXO2280C-3FT256C
Series: MachXO
Operating Temperature Range: 0°C ~ 85°C (TJ)
Features: series Field Programmable Gate Array (FPGA) IC 211 28262 2280 256-LBGA
Package: Tray
Package: 256-LBGA
Mounting: Surface Mount
Number of I/O: 211
Part Status: Obsolete
Family Name: LCMXO2280
Categories: Integrated Circuits (ICs)
Case / Package: 256-FTBGA (17x17)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FT256C - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2280C-3FT256C
Embedded - FPGAs (Field Programmable Gate Array) LCMXO2280C-3FT256C
IC FPGA 211 I/O 256FTBGA

IC FPGA 211 I/O 256FTBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FT256C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
LCMXO2280C-3FT256C
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) LCMXO2280C-3FT256C
IC FPGA 211 I/O 256FTBGA

IC FPGA 211 I/O 256FTBGA

Supplier's Site
FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FT256C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
LCMXO2280C-3FT256C
FPGAs (Field Programmable Gate Array) LCMXO2280C-3FT256C
MachXO Field Programmable Gate Array (FPGA) IC 211 28262 2280 256-LBGA

MachXO Field Programmable Gate Array (FPGA) IC 211 28262 2280 256-LBGA

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number LCMXO2280C-3FT256C-ND 922814-LCMXO2280C-3FT256C LCMXO2280C-3FT256C LCMXO2280C-3FT256C LCMXO2280C-3FT256C
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - LCMXO2280C-3FT256C Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 256-LBGA Other; 256-FTBGA (17x17) Other; 256-LBGA
Pins 256
Operating Temperature 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Logic Cells / Logic Blocks 2280 2280
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX25FF1020I6N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 25660
User I/Os 607 pins
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details