Win Source Part Number: 1020573-LCMXO1200E-3
Category: Integrated Circuits (ICs)>Embedded - FPGAs (Field Programmable Gate Array)
Series: MachXO
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Number of I/O: 211
Number of LABs/CLBs: 150
Number of Logic Elements/Cells: 1200
Total RAM Bits: 9421
Voltage - Supply: 1.14V ~ 1.26V
Package / Case: 256-LBGA
Supplier Device Package: 256-FTBGA (17x17)
Temperature Range - Operating: -40°C ~ 100°C (TJ)
ECCN: 3A991D
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lattice Semiconductor Corporation
Other Names: 220-1382,LCMXO1200E-
Base Product Number: LCMXO1200
MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LBGA
MachXO Field Programmable Gate Array (FPGA) IC 211 9421 1200 256-LBGA
IC FPGA 211 I/O 256FTBGA
IC FPGA 211 I/O 256FTBGA
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 1020573-LCMXO1200E-3FTN256I | 220-1382-ND | LCMXO1200E-3FTN256I | LCMXO1200E-3FTN256I | LCMXO1200E-3FTN256I |
| Product Name | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Logic Cells / Logic Blocks | 1200 | 1200 | 1200 | ||
| Operating Temperature | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | -40 to 100 C (-40 to 212 F) | ||
| Supply Voltage | Other; 1.14V ~ 1.26V | Other; 1.14V ~ 1.26V | Other | ||
| Package Type | Other; 256-LBGA | Other; 256-LBGA |